Brady Corporation Admittance Sign 60536

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 60536 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
60536
Admittance Sign 60536
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA - 60536 - 754476-60536 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA - 60536
754476-60536
Brady B-401 Polystyrene Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA - 60536 754476-60536
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: CONSTRUCTION AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: CONSTRUCTION AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 60536 754476-60536
Product Name Admittance Sign Brady B-401 Polystyrene Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA - 60536
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details