Brady Corporation Protective Wear Sign 60511

Description
Protective Wear Sign
Description
Protective Wear Sign

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 60511 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
60511
Protective Wear Sign 60511
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: HARD HATS MUST BE WORN ON THIS CONTRUCTION PROJECT - 60511 - 754476-60511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: HARD HATS MUST BE WORN ON THIS CONTRUCTION PROJECT - 60511
754476-60511
Brady B-555 Aluminum Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: HARD HATS MUST BE WORN ON THIS CONTRUCTION PROJECT - 60511 754476-60511
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: HARD HATS MUST BE WORN ON THIS CONTRUCTION PROJECT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: HARD HATS MUST BE WORN ON THIS CONTRUCTION PROJECT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 60511 754476-60511
Product Name Protective Wear Sign Brady B-555 Aluminum Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: HARD HATS MUST BE WORN ON THIS CONTRUCTION PROJECT - 60511
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details