Brady Corporation Hazardous Waste Labels - Label Non-Hazardous Waste 60447

Description
Labels comply with all current Federal regulations regarding identification of hazardous waste material for trasportation off-site.
Request a Quote Datasheet
Description
Labels comply with all current Federal regulations regarding identification of hazardous waste material for trasportation off-site.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Waste Labels - Label Non-Hazardous Waste - 60447 - Brady Corporation
Milwaukee, WI, USA
Hazardous Waste Labels - Label Non-Hazardous Waste
60447
Hazardous Waste Labels - Label Non-Hazardous Waste 60447
Labels comply with all current Federal regulations regarding identification of hazardous waste material for trasportation off-site.

Labels comply with all current Federal regulations regarding identification of hazardous waste material for trasportation off-site.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60447-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60447-ND
Labels, Stickers, Decals - Preprinted 2267-60447-ND
B235 6X6 GRN/WHT 100 PCS/PKG HAZ

B235 6X6 GRN/WHT 100 PCS/PKG HAZ

Buy Now Datasheet
Brady B-235 Green on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = NON-HAZARDOUS WASTE - 60447 - 754476-60447 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Green on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = NON-HAZARDOUS WASTE - 60447
754476-60447
Brady B-235 Green on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = NON-HAZARDOUS WASTE - 60447 754476-60447
The Brady health, sanitation & waste label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is NON-HAZARDOUS WASTE.

The Brady health, sanitation & waste label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is NON-HAZARDOUS WASTE.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60447 2267-60447-ND 754476-60447
Product Name Hazardous Waste Labels - Label Non-Hazardous Waste Labels, Stickers, Decals - Preprinted Brady B-235 Green on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = NON-HAZARDOUS WASTE - 60447
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details