Brady Corporation DOT Vehicle Placards 60431

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 60431 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
60431
DOT Vehicle Placards 60431
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-60431-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60431-ND
Signs, Nameplates, Posters 2267-60431-ND
B101 10.75X10.75 BLK/WHT POISON

B101 10.75X10.75 BLK/WHT POISON

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: POISON 6 - 60431 - 754476-60431 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: POISON 6 - 60431
754476-60431
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: POISON 6 - 60431 754476-60431
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck placards sign is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This sign is written in English with the following text: POISON 6. This item is designed and manufactured for Indoor use.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck placards sign is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This sign is written in English with the following text: POISON 6. This item is designed and manufactured for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60431 2267-60431-ND 754476-60431
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: POISON 6 - 60431
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details