Brady Corporation DOT Vehicle Placards 60428

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 60428 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
60428
DOT Vehicle Placards 60428
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-60428-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60428-ND
Signs, Nameplates, Posters 2267-60428-ND
B101 10.75X10.75 BLK/WHT POISON

B101 10.75X10.75 BLK/WHT POISON

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: POISON GAS 2 - 60428 - 754476-60428 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: POISON GAS 2 - 60428
754476-60428
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: POISON GAS 2 - 60428 754476-60428
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck placards sign is made from polycoated tagstock which is the B-101 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This item is written in English with the following text: POISON GAS 2. This item is designed and built for Indoor use.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck placards sign is made from polycoated tagstock which is the B-101 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This item is written in English with the following text: POISON GAS 2. This item is designed and built for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60428 2267-60428-ND 754476-60428
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: POISON GAS 2 - 60428
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details