Brady Corporation Signs, Nameplates, Posters 60409

Description
B120 10.75X10.75 R/W VEHICLE PLA
Request a Quote Datasheet
Description
B120 10.75X10.75 R/W VEHICLE PLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-60409-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60409-ND
Signs, Nameplates, Posters 2267-60409-ND
B120 10.75X10.75 R/W VEHICLE PLA

B120 10.75X10.75 R/W VEHICLE PLA

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square Red Truck Placards Sign - TEXT: FLAMMABLE 3 - 60409 - 754476-60409 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square Red Truck Placards Sign - TEXT: FLAMMABLE 3 - 60409
754476-60409
Brady B-120 Fiberglass Reinforced Polyester Square Red Truck Placards Sign - TEXT: FLAMMABLE 3 - 60409 754476-60409
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This SKU is written in English with the following text: FLAMMABLE 3.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This SKU is written in English with the following text: FLAMMABLE 3.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-60409-ND 754476-60409
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square Red Truck Placards Sign - TEXT: FLAMMABLE 3 - 60409
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details