Brady Corporation DOT Vehicle Placards 60407

Description
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 60407 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
60407
DOT Vehicle Placards 60407
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-60407-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60407-ND
Signs, Nameplates, Posters 2267-60407-ND
B120,10.75X10.75,BLK /WHT,VEHICLE

B120,10.75X10.75,BLK/WHT,VEHICLE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 2 - 60407 - 754476-60407 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 2 - 60407
754476-60407
Brady B-120 Fiberglass Reinforced Polyester Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 2 - 60407 754476-60407
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck placards sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck placards sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60407 2267-60407-ND 754476-60407
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 2 - 60407
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details