Brady Corporation DOT Vehicle Placards 60404

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 60404 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
60404
DOT Vehicle Placards 60404
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-60404-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60404-ND
Signs, Nameplates, Posters 2267-60404-ND
B101 10.75X10.75 BLK/WHT MISC. 9

B101 10.75X10.75 BLK/WHT MISC. 9

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 9 - 60404 - 754476-60404 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 9 - 60404
754476-60404
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 9 - 60404 754476-60404
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: blank box / hazardous materials symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This sign is designed and built for Indoor use.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: blank box / hazardous materials symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This sign is designed and built for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60404 2267-60404-ND 754476-60404
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 9 - 60404
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details