Brady Corporation DOT Vehicle Placards 60394

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 60394 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
60394
DOT Vehicle Placards 60394
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-60394-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60394-ND
Signs, Nameplates, Posters 2267-60394-ND
B101 10.75X10.75 RED/W FLAMMABLE

B101 10.75X10.75 RED/W FLAMMABLE

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Diamond Red Truck Placards Sign - 10.75 in Width x 10.75 in Height - TEXT: 3 - 60394 - 754476-60394 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Diamond Red Truck Placards Sign - 10.75 in Width x 10.75 in Height - TEXT: 3 - 60394
754476-60394
Brady B-101 Polycoated Tagstock Diamond Red Truck Placards Sign - 10.75 in Width x 10.75 in Height - TEXT: 3 - 60394 754476-60394
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck placards sign is produced using polycoated tagstock which is the B-101 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10.75 in width and a 10.75 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a diamond. This part is written in English with the following text: 3. This product is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck placards sign is produced using polycoated tagstock which is the B-101 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10.75 in width and a 10.75 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a diamond. This part is written in English with the following text: 3. This product is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60394 2267-60394-ND 754476-60394
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Diamond Red Truck Placards Sign - 10.75 in Width x 10.75 in Height - TEXT: 3 - 60394
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details