Brady Corporation DOT Vehicle Placards 60391

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 60391 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
60391
DOT Vehicle Placards 60391
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-60391-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60391-ND
Signs, Nameplates, Posters 2267-60391-ND
B101 10.75X10.75 BLK/WHT W/PICTO

B101 10.75X10.75 BLK/WHT W/PICTO

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 2 - 60391 - 754476-60391 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 2 - 60391
754476-60391
Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 2 - 60391 754476-60391
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck placards sign is produced using polycoated tagstock which is the B-101 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a square. This part is designed and manufactured for Indoor use.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck placards sign is produced using polycoated tagstock which is the B-101 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a square. This part is designed and manufactured for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60391 2267-60391-ND 754476-60391
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 2 - 60391
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details