Brady Corporation Labels, Stickers, Decals - Preprinted 60377

Description
B946 10.75X10.75 WHT/RED
Request a Quote Datasheet
Description
B946 10.75X10.75 WHT/RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-60377-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60377-ND
Labels, Stickers, Decals - Preprinted 2267-60377-ND
B946 10.75X10.75 WHT/RED

B946 10.75X10.75 WHT/RED

Buy Now Datasheet
Brady B-946 Vinyl Square Red Truck Placards Sign - TEXT: FLAMMABLE 3 - 60377 - 754476-60377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square Red Truck Placards Sign - TEXT: FLAMMABLE 3 - 60377
754476-60377
Brady B-946 Vinyl Square Red Truck Placards Sign - TEXT: FLAMMABLE 3 - 60377 754476-60377
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This truck placards sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This part is written in English with the following text: FLAMMABLE 3.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This truck placards sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This part is written in English with the following text: FLAMMABLE 3.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-60377-ND 754476-60377
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Square Red Truck Placards Sign - TEXT: FLAMMABLE 3 - 60377
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details