Brady Corporation Waste Labels 60367

Description
Choose from Standard Labels, if you want to write in your own information, or Custom Labels, if you would like us to pre-print them. Labels are 6"H x 6"W and are sold in packs of 100.
Request a Quote Datasheet
Description
Choose from Standard Labels, if you want to write in your own information, or Custom Labels, if you would like us to pre-print them. Labels are 6"H x 6"W and are sold in packs of 100.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waste Labels - 60367 - Brady Corporation
Milwaukee, WI, USA
Waste Labels
60367
Waste Labels 60367
Choose from Standard Labels, if you want to write in your own information, or Custom Labels, if you would like us to pre-print them. Labels are 6"H x 6"W and are sold in packs of 100.

Choose from Standard Labels, if you want to write in your own information, or Custom Labels, if you would like us to pre-print them. Labels are 6"H x 6"W and are sold in packs of 100.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60367-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60367-ND
Labels, Stickers, Decals - Preprinted 2267-60367-ND
B235 6X6 BLK/WHT USED OIL LABEL

B235 6X6 BLK/WHT USED OIL LABEL

Buy Now Datasheet
Brady B-235 Black on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = USED OIL - INFORMATION - 60367 - 754476-60367 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = USED OIL - INFORMATION - 60367
754476-60367
Brady B-235 Black on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = USED OIL - INFORMATION - 60367 754476-60367
The Brady health, sanitation & waste label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is USED OIL - INFORMATION.

The Brady health, sanitation & waste label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is USED OIL - INFORMATION.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60367 2267-60367-ND 754476-60367
Product Name Waste Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = USED OIL - INFORMATION - 60367
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details