Choose from Standard Labels, if you want to write in your own information, or Custom Labels, if you would like us to pre-print them. Labels are 6"H x 6"W and are sold in packs of 100.
HAZARDOUS WASTE LABELS
The Brady health, sanitation & waste label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is THIS CONTAINER ON HOLD PENDING ANALYSIS - CONTENTS.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 60366 | 2267-60366-ND | 754476-60366 |
| Product Name | Waste Labels | Labels, Stickers, Decals - Preprinted | Brady B-235 Black / Red on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = THIS CONTAINER ON HOLD PENDING ANALYSIS - CONTENTS - 60366 |
| Safety / Warning Type | HAZMAT (Hazaondous Material) |