Brady Corporation Universal Waste Labels 60362

Description
Our Universal Waste Labels meet universal waste requirements, 40 CFR 273.14. Labels are 6"H x 6"W and are sold in packs of 100.
Request a Quote Datasheet
Description
Our Universal Waste Labels meet universal waste requirements, 40 CFR 273.14. Labels are 6"H x 6"W and are sold in packs of 100.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Waste Labels - 60362 - Brady Corporation
Milwaukee, WI, USA
Universal Waste Labels
60362
Universal Waste Labels 60362
Our Universal Waste Labels meet universal waste requirements, 40 CFR 273.14. Labels are 6"H x 6"W and are sold in packs of 100.

Our Universal Waste Labels meet universal waste requirements, 40 CFR 273.14. Labels are 6"H x 6"W and are sold in packs of 100.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60362-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60362-ND
Labels, Stickers, Decals - Preprinted 2267-60362-ND
B235 6X6 PUR,BLK/WHT 100/PKG UNI

B235 6X6 PUR,BLK/WHT 100/PKG UNI

Buy Now Datasheet
Brady B-235 Black / Purple on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = UNIVERSAL WASTE - CONTENTS - 60362 - 754476-60362 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Purple on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = UNIVERSAL WASTE - CONTENTS - 60362
754476-60362
Brady B-235 Black / Purple on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = UNIVERSAL WASTE - CONTENTS - 60362 754476-60362
The Brady health, sanitation & waste label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is UNIVERSAL WASTE - CONTENTS.

The Brady health, sanitation & waste label comes packaged 100 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is UNIVERSAL WASTE - CONTENTS.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60362 2267-60362-ND 754476-60362
Product Name Universal Waste Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black / Purple on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = UNIVERSAL WASTE - CONTENTS - 60362
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7632156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details