Brady Corporation Chemical & Hazardous Materials Sign 60349

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 60349 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
60349
Chemical & Hazardous Materials Sign 60349
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-60349-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60349-ND
Signs, Nameplates, Posters 2267-60349-ND
B302-10X14-YK-T-EMER GENCY SPILL

B302-10X14-YK-T-EMERGENCY SPILL

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 60349 - 754476-60349 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 60349
754476-60349
Brady B-302 Polyester Rectangle Yellow Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 60349 754476-60349
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady spill response equipment & spill station sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady spill response equipment & spill station sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60349 2267-60349-ND 754476-60349
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 60349
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 4113194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Pvc
Features Adhesive Backed
View Details