Brady Corporation HMIG Target Organ Labels 60335

Description
HMIG Target Organ Labels are actually two labels in one for convenient labeling of hazard information. Sections include routes of entry checklist, acute and chronic health hazards and target organs affected. Standard package: 100 per pad.
Request a Quote Datasheet
Description
HMIG Target Organ Labels are actually two labels in one for convenient labeling of hazard information. Sections include routes of entry checklist, acute and chronic health hazards and target organs affected. Standard package: 100 per pad.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMIG Target Organ Labels - 60335 - Brady Corporation
Milwaukee, WI, USA
HMIG Target Organ Labels
60335
HMIG Target Organ Labels 60335
HMIG Target Organ Labels are actually two labels in one for convenient labeling of hazard information. Sections include routes of entry checklist, acute and chronic health hazards and target organs affected. Standard package: 100 per pad.

HMIG Target Organ Labels are actually two labels in one for convenient labeling of hazard information. Sections include routes of entry checklist, acute and chronic health hazards and target organs affected. Standard package: 100 per pad.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60335-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60335-ND
Labels, Stickers, Decals - Preprinted 2267-60335-ND
B235, 4X5.87,HMIG TARGET ORGAN,1

B235, 4X5.87,HMIG TARGET ORGAN,1

Buy Now Datasheet
Brady B-235 Black / Blue / Green / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 5 7/8 in Width - 4 in Height - 60335 - 754476-60335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Blue / Green / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 5 7/8 in Width - 4 in Height - 60335
754476-60335
Brady B-235 Black / Blue / Green / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 5 7/8 in Width - 4 in Height - 60335 754476-60335
The Brady right-to-know / compliance label comes packaged 1 pad per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 5 7/8 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady right-to-know / compliance label comes packaged 1 pad per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 5 7/8 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60335 2267-60335-ND 754476-60335
Product Name HMIG Target Organ Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black / Blue / Green / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 5 7/8 in Width - 4 in Height - 60335
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details