Brady Corporation HMIG Self-Laminating Labels 60332

Description
HMIG Color Bar format Self-Laminating labels include space to write in the appropriate chemical ratings as well as a personal protective equipment index. Self-adhesive polyester label includes polyester laminate cover to smooth over completed label for a
Request a Quote Datasheet
Description
HMIG Color Bar format Self-Laminating labels include space to write in the appropriate chemical ratings as well as a personal protective equipment index. Self-adhesive polyester label includes polyester laminate cover to smooth over completed label for a
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMIG Self-Laminating Labels - 60332 - Brady Corporation
Milwaukee, WI, USA
HMIG Self-Laminating Labels
60332
HMIG Self-Laminating Labels 60332
HMIG Color Bar format Self-Laminating labels include space to write in the appropriate chemical ratings as well as a personal protective equipment index. Self-adhesive polyester label includes polyester laminate cover to smooth over completed label for a

HMIG Color Bar format Self-Laminating labels include space to write in the appropriate chemical ratings as well as a personal protective equipment index. Self-adhesive polyester label includes polyester laminate cover to smooth over completed label for a

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60332-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60332-ND
Labels, Stickers, Decals - Preprinted 2267-60332-ND
HMIG SELF-LAMINATING LABELS

HMIG SELF-LAMINATING LABELS

Buy Now Datasheet
Brady Black / Blue / Red / Yellow on White Rectangle Polyester Right-To-Know / Compliance Label - 3 1/2 in Width - 2 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPME - 754476-60332 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black / Blue / Red / Yellow on White Rectangle Polyester Right-To-Know / Compliance Label - 3 1/2 in Width - 2 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPME
754476-60332
Brady Black / Blue / Red / Yellow on White Rectangle Polyester Right-To-Know / Compliance Label - 3 1/2 in Width - 2 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPME 754476-60332
The Brady right-to-know / compliance label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady right-to-know / compliance label are: 3 1/2 in W x 2 in H. One of the important components to selecting the right proudct is the proper label material. This right-to-know / compliance label uses polyester for the label material. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady right-to-know / compliance label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady right-to-know / compliance label are: 3 1/2 in W x 2 in H. One of the important components to selecting the right proudct is the proper label material. This right-to-know / compliance label uses polyester for the label material. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60332 2267-60332-ND 754476-60332
Product Name HMIG Self-Laminating Labels Labels, Stickers, Decals - Preprinted Brady Black / Blue / Red / Yellow on White Rectangle Polyester Right-To-Know / Compliance Label - 3 1/2 in Width - 2 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPME
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Width 11.81 inches (300 mm)
View Details