Brady Corporation Small HMIG Pin-Feed Labels With Chemical Name 60320

Description
Create customized, professional looking Right-To-Know labels on your computer in seconds using HMIG Pin-Feed Labels. Labels are made of self-adhesive paper and are designed not to slip as they track through your printer. Special surface will not smudge or smear. Chemical-resistant polyester overlays are also available for added protection. Area for chemical name at top of label on catalog number 60320. Labels and overlays are available in two sizes. Labels are sold 500 per roll, overlays are sold 100 per pad.
Description
Create customized, professional looking Right-To-Know labels on your computer in seconds using HMIG Pin-Feed Labels. Labels are made of self-adhesive paper and are designed not to slip as they track through your printer. Special surface will not smudge or smear. Chemical-resistant polyester overlays are also available for added protection. Area for chemical name at top of label on catalog number 60320. Labels and overlays are available in two sizes. Labels are sold 500 per roll, overlays are sold 100 per pad.

Suppliers

Company
Product
Description
Supplier Links
Small HMIG Pin-Feed Labels With Chemical Name - 60320 - Brady Corporation
Milwaukee, WI, USA
Small HMIG Pin-Feed Labels With Chemical Name
60320
Small HMIG Pin-Feed Labels With Chemical Name 60320
Create customized, professional looking Right-To-Know labels on your computer in seconds using HMIG Pin-Feed Labels. Labels are made of self-adhesive paper and are designed not to slip as they track through your printer. Special surface will not smudge or smear. Chemical-resistant polyester overlays are also available for added protection. Area for chemical name at top of label on catalog number 60320. Labels and overlays are available in two sizes. Labels are sold 500 per roll, overlays are sold 100 per pad.

Create customized, professional looking Right-To-Know labels on your computer in seconds using HMIG Pin-Feed Labels. Labels are made of self-adhesive paper and are designed not to slip as they track through your printer. Special surface will not smudge or smear. Chemical-resistant polyester overlays are also available for added protection. Area for chemical name at top of label on catalog number 60320. Labels and overlays are available in two sizes. Labels are sold 500 per roll, overlays are sold 100 per pad.

Supplier's Site
Brady Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 7/8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT - - 754476-60320 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 7/8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT -
754476-60320
Brady Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 7/8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT - 754476-60320
The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady right-to-know / compliance label are: 3 in W x 1 7/8 in H. One of the important components to selecting the right proudct is the proper label material. This right-to-know / compliance label uses paper for the label material. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT.

The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady right-to-know / compliance label are: 3 in W x 1 7/8 in H. One of the important components to selecting the right proudct is the proper label material. This right-to-know / compliance label uses paper for the label material. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 60320 754476-60320
Product Name Small HMIG Pin-Feed Labels With Chemical Name Brady Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 7/8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT -
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details