Brady Corporation HMIG Signs 60318

Description
Handy references define and explain the HMIG Labeling System.
Request a Quote Datasheet
Description
Handy references define and explain the HMIG Labeling System.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMIG Signs - 60318 - Brady Corporation
Milwaukee, WI, USA
HMIG Signs
60318
HMIG Signs 60318
Handy references define and explain the HMIG Labeling System.

Handy references define and explain the HMIG Labeling System.

Supplier's Site
Signs, Nameplates, Posters - 2267-60318-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60318-ND
Signs, Nameplates, Posters 2267-60318-ND
B401 14X10 BLK/BLU/RED/YEL/WHT H

B401 14X10 BLK/BLU/RED/YEL/WHT H

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 10 in Width x 14 in Height - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60318 - 754476-60318 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 10 in Width x 14 in Height - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60318
754476-60318
Brady B-401 Polystyrene Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 10 in Width x 14 in Height - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60318 754476-60318
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady hazardous material identification guide (hmig) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This hazardous material identification guide (hmig) sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady hazardous material identification guide (hmig) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This hazardous material identification guide (hmig) sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60318 2267-60318-ND 754476-60318
Product Name HMIG Signs Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 10 in Width x 14 in Height - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60318
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7541277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 5.83 inches (148 mm)
Height 0.3445 ft (1.05 dm)
View Details