Brady Corporation HMIG Signs 60317

Description
Handy references define and explain the HMIG Labeling System.
Request a Quote Datasheet
Description
Handy references define and explain the HMIG Labeling System.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMIG Signs - 60317 - Brady Corporation
Milwaukee, WI, USA
HMIG Signs
60317
HMIG Signs 60317
Handy references define and explain the HMIG Labeling System.

Handy references define and explain the HMIG Labeling System.

Supplier's Site
Signs, Nameplates, Posters - 2267-60317-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60317-ND
Signs, Nameplates, Posters 2267-60317-ND
B302 HMIG SIGN

B302 HMIG SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - Laminated - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60317 - 754476-60317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - Laminated - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60317
754476-60317
Brady B-302 Polyester Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - Laminated - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60317 754476-60317
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hazardous material identification guide (hmig) sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This hazardous material identification guide (hmig) sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hazardous material identification guide (hmig) sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This hazardous material identification guide (hmig) sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60317 2267-60317-ND 754476-60317
Product Name HMIG Signs Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - Laminated - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60317
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details