Brady Corporation Gas Cylinder Labels 60313

Description
Self-adhesive paper labels are the perfect product for identifying the contents of your gas cylinders and they remove cleanly when cylinder is empty. Choose from a variety of common legends. Label size is 3"H x 5"W. Standard package: 10 identical labels.
Request a Quote Datasheet
Description
Self-adhesive paper labels are the perfect product for identifying the contents of your gas cylinders and they remove cleanly when cylinder is empty. Choose from a variety of common legends. Label size is 3"H x 5"W. Standard package: 10 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Cylinder Labels - 60313 - Brady Corporation
Milwaukee, WI, USA
Gas Cylinder Labels
60313
Gas Cylinder Labels 60313
Self-adhesive paper labels are the perfect product for identifying the contents of your gas cylinders and they remove cleanly when cylinder is empty. Choose from a variety of common legends. Label size is 3"H x 5"W. Standard package: 10 identical labels.

Self-adhesive paper labels are the perfect product for identifying the contents of your gas cylinders and they remove cleanly when cylinder is empty. Choose from a variety of common legends. Label size is 3"H x 5"W. Standard package: 10 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60313-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60313-ND
Labels, Stickers, Decals - Preprinted 2267-60313-ND
"B235,5.0X3.75"",BLK &RED/WHT,OXYGE"

"B235,5.0X3.75"",BLK&RED/WHT,OXYGE"

Buy Now Datasheet
Brady B-235 Black / Red on White Paper Machine & Equipment Safety Label - 5 in Width - 3 in Height - Printed Text = DANGER OXYGEN - 60313 - 754476-60313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Red on White Paper Machine & Equipment Safety Label - 5 in Width - 3 in Height - Printed Text = DANGER OXYGEN - 60313
754476-60313
Brady B-235 Black / Red on White Paper Machine & Equipment Safety Label - 5 in Width - 3 in Height - Printed Text = DANGER OXYGEN - 60313 754476-60313
The Brady machine & equipment safety label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 machine & equipment safety label are: 5 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses paper for the label material and permanent acrylic as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is DANGER OXYGEN.

The Brady machine & equipment safety label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 machine & equipment safety label are: 5 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses paper for the label material and permanent acrylic as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is DANGER OXYGEN.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60313 2267-60313-ND 754476-60313
Product Name Gas Cylinder Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black / Red on White Paper Machine & Equipment Safety Label - 5 in Width - 3 in Height - Printed Text = DANGER OXYGEN - 60313
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details