Brady Corporation Gas Cylinder Labels 60309

Description
Self-adhesive paper labels are the perfect product for identifying the contents of your gas cylinders and they remove cleanly when cylinder is empty. Choose from a variety of common legends. Label size is 3"H x 5"W. Standard package: 10 identical labels.
Request a Quote Datasheet
Description
Self-adhesive paper labels are the perfect product for identifying the contents of your gas cylinders and they remove cleanly when cylinder is empty. Choose from a variety of common legends. Label size is 3"H x 5"W. Standard package: 10 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Cylinder Labels - 60309 - Brady Corporation
Milwaukee, WI, USA
Gas Cylinder Labels
60309
Gas Cylinder Labels 60309
Self-adhesive paper labels are the perfect product for identifying the contents of your gas cylinders and they remove cleanly when cylinder is empty. Choose from a variety of common legends. Label size is 3"H x 5"W. Standard package: 10 identical labels.

Self-adhesive paper labels are the perfect product for identifying the contents of your gas cylinders and they remove cleanly when cylinder is empty. Choose from a variety of common legends. Label size is 3"H x 5"W. Standard package: 10 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60309-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60309-ND
Labels, Stickers, Decals - Preprinted 2267-60309-ND
"B235,3X5"", HIGH PRESSURE, 10/PKG"

"B235,3X5"", HIGH PRESSURE, 10/PKG"

Buy Now Datasheet
Brady B-235 Black / Red on White Paper Machine & Equipment Safety Label - 5 in Width - 3 in Height - Printed Text = DANGER HIGH PRESSURE - 60309 - 754476-60309 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Red on White Paper Machine & Equipment Safety Label - 5 in Width - 3 in Height - Printed Text = DANGER HIGH PRESSURE - 60309
754476-60309
Brady B-235 Black / Red on White Paper Machine & Equipment Safety Label - 5 in Width - 3 in Height - Printed Text = DANGER HIGH PRESSURE - 60309 754476-60309
The Brady machine & equipment safety label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 machine & equipment safety label are: 5 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses paper for the label material and permanent acrylic as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is DANGER HIGH PRESSURE.

The Brady machine & equipment safety label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 machine & equipment safety label are: 5 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses paper for the label material and permanent acrylic as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is DANGER HIGH PRESSURE.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60309 2267-60309-ND 754476-60309
Product Name Gas Cylinder Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black / Red on White Paper Machine & Equipment Safety Label - 5 in Width - 3 in Height - Printed Text = DANGER HIGH PRESSURE - 60309
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 2198733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details