Brady Corporation Cabinet Labels 60297

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60297 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60297
Cabinet Labels 60297
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60297-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60297-ND
Labels, Stickers, Decals - Preprinted 2267-60297-ND
B302 3.5X12 RED/BLK/YEL NOT FOR

B302 3.5X12 RED/BLK/YEL NOT FOR

Buy Now Datasheet
Brady B-302 Black / Red on Yellow Rectangle Polyester Fire Hazard Label - 12 in Width - 3 1/2 in Height - Printed Text = NOT FOR FLAMMABLE STORAGE - 60297 - 754476-60297 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on Yellow Rectangle Polyester Fire Hazard Label - 12 in Width - 3 1/2 in Height - Printed Text = NOT FOR FLAMMABLE STORAGE - 60297
754476-60297
Brady B-302 Black / Red on Yellow Rectangle Polyester Fire Hazard Label - 12 in Width - 3 1/2 in Height - Printed Text = NOT FOR FLAMMABLE STORAGE - 60297 754476-60297
The Brady fire hazard label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 fire hazard label are: 12 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive. These fire hazard labels frequently have text printed on them. Printed text is NOT FOR FLAMMABLE STORAGE.

The Brady fire hazard label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 fire hazard label are: 12 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive. These fire hazard labels frequently have text printed on them. Printed text is NOT FOR FLAMMABLE STORAGE.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60297 2267-60297-ND 754476-60297
Product Name Cabinet Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on Yellow Rectangle Polyester Fire Hazard Label - 12 in Width - 3 1/2 in Height - Printed Text = NOT FOR FLAMMABLE STORAGE - 60297
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot surface hazard
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details