Brady Corporation Cabinet Labels 60296

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60296 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60296
Cabinet Labels 60296
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60296-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60296-ND
Labels, Stickers, Decals - Preprinted 2267-60296-ND
B302-10X14-WG-O-3.5X 12 BLK/WHT (

B302-10X14-WG-O-3.5X12 BLK/WHT (

Buy Now Datasheet
Brady B-302 Black on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 12 in Width - 3 1/2 in Height - Sheet - Printed Text = KEEP DOORS CLOSED - 60296 - 754476-60296 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 12 in Width - 3 1/2 in Height - Sheet - Printed Text = KEEP DOORS CLOSED - 60296
754476-60296
Brady B-302 Black on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 12 in Width - 3 1/2 in Height - Sheet - Printed Text = KEEP DOORS CLOSED - 60296 754476-60296
The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 12 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is KEEP DOORS CLOSED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 12 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is KEEP DOORS CLOSED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60296 2267-60296-ND 754476-60296
Product Name Cabinet Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 12 in Width - 3 1/2 in Height - Sheet - Printed Text = KEEP DOORS CLOSED - 60296
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details