Brady Corporation Cabinet Labels 60295

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60295 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60295
Cabinet Labels 60295
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60295-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60295-ND
Labels, Stickers, Decals - Preprinted 2267-60295-ND
B302 3.5 X 12 BLK/YEL CABINET LA

B302 3.5 X 12 BLK/YEL CABINET LA

Buy Now Datasheet
Brady B-302 Black on Yellow Indoor / Outdoor Polyester Tool & Equipment Storage Label - 12 in Width - 3 1/2 in Height - Sheet - Printed Text = HAZ MAT RESPONSE EQUIPMENT - 60295 - 754476-60295 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black on Yellow Indoor / Outdoor Polyester Tool & Equipment Storage Label - 12 in Width - 3 1/2 in Height - Sheet - Printed Text = HAZ MAT RESPONSE EQUIPMENT - 60295
754476-60295
Brady B-302 Black on Yellow Indoor / Outdoor Polyester Tool & Equipment Storage Label - 12 in Width - 3 1/2 in Height - Sheet - Printed Text = HAZ MAT RESPONSE EQUIPMENT - 60295 754476-60295
The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 12 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is HAZ MAT RESPONSE EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 12 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is HAZ MAT RESPONSE EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60295 2267-60295-ND 754476-60295
Product Name Cabinet Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black on Yellow Indoor / Outdoor Polyester Tool & Equipment Storage Label - 12 in Width - 3 1/2 in Height - Sheet - Printed Text = HAZ MAT RESPONSE EQUIPMENT - 60295
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1768020-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details