Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
B302,BLK/YEL,3.5X12,
The Brady hazardous material label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 12 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is CHEMICAL STORAGE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 60288 | 2267-60288-ND | 754476-60288 |
| Product Name | Cabinet Labels | Labels, Stickers, Decals - Preprinted | Brady B-302 Black on Yellow Rectangle Polyester Hazardous Material Label - 12 in Width - 3 1/2 in Height - Printed Text = CHEMICAL STORAGE - 60288 |
| Materials of Construction | Plastic / Film | Plastic / Film |