Brady Corporation Cabinet Labels 60281

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60281 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60281
Cabinet Labels 60281
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Brady B-302 Black on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = SUPPLIES - 60281 - 754476-60281 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = SUPPLIES - 60281
754476-60281
Brady B-302 Black on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = SUPPLIES - 60281 754476-60281
The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is SUPPLIES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is SUPPLIES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 60281 754476-60281
Product Name Cabinet Labels Brady B-302 Black on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = SUPPLIES - 60281
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 284599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details