Brady Corporation Cabinet Labels 60279

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60279 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60279
Cabinet Labels 60279
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60279-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60279-ND
Labels, Stickers, Decals - Preprinted 2267-60279-ND
CABINET LABEL

CABINET LABEL

Buy Now Datasheet
Brady B-302 Green on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = SAFETY EQUIPMENT - 60279 - 754476-60279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Green on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = SAFETY EQUIPMENT - 60279
754476-60279
Brady B-302 Green on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = SAFETY EQUIPMENT - 60279 754476-60279
The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is SAFETY EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is SAFETY EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60279 2267-60279-ND 754476-60279
Product Name Cabinet Labels Labels, Stickers, Decals - Preprinted Brady B-302 Green on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = SAFETY EQUIPMENT - 60279
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details