Brady Corporation Cabinet Labels 60277

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60277 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60277
Cabinet Labels 60277
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60277-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60277-ND
Labels, Stickers, Decals - Preprinted 2267-60277-ND
CABINET LABEL

CABINET LABEL

Buy Now Datasheet
Brady B-302 Black on White Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = POISONS KEEP DOORS LOCKED - 60277 - 754476-60277 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black on White Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = POISONS KEEP DOORS LOCKED - 60277
754476-60277
Brady B-302 Black on White Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = POISONS KEEP DOORS LOCKED - 60277 754476-60277
The Brady hazardous material label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is POISONS KEEP DOORS LOCKED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous material label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is POISONS KEEP DOORS LOCKED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60277 2267-60277-ND 754476-60277
Product Name Cabinet Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black on White Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = POISONS KEEP DOORS LOCKED - 60277
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details