Brady Corporation Cabinet Labels 60271

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60271 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60271
Cabinet Labels 60271
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60271-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60271-ND
Labels, Stickers, Decals - Preprinted 2267-60271-ND
CABINET LABEL

CABINET LABEL

Buy Now Datasheet
Brady B-302 Red on Yellow Rectangle Polyester Fire Hazard Label - 24 in Width - 7 in Height - Printed Text = FLAMMABLE KEEP FIRE AWAY - 60271 - 754476-60271 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Red on Yellow Rectangle Polyester Fire Hazard Label - 24 in Width - 7 in Height - Printed Text = FLAMMABLE KEEP FIRE AWAY - 60271
754476-60271
Brady B-302 Red on Yellow Rectangle Polyester Fire Hazard Label - 24 in Width - 7 in Height - Printed Text = FLAMMABLE KEEP FIRE AWAY - 60271 754476-60271
The Brady fire hazard label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 fire hazard label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive. These fire hazard labels frequently have text printed on them. Printed text is FLAMMABLE KEEP FIRE AWAY.

The Brady fire hazard label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 fire hazard label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive. These fire hazard labels frequently have text printed on them. Printed text is FLAMMABLE KEEP FIRE AWAY.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60271 2267-60271-ND 754476-60271
Product Name Cabinet Labels Labels, Stickers, Decals - Preprinted Brady B-302 Red on Yellow Rectangle Polyester Fire Hazard Label - 24 in Width - 7 in Height - Printed Text = FLAMMABLE KEEP FIRE AWAY - 60271
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details