Brady Corporation Cabinet Labels 60268

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60268 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60268
Cabinet Labels 60268
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Brady B-302 Green on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = EMERGENCY EQUIPMENT - 60268 - 754476-60268 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Green on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = EMERGENCY EQUIPMENT - 60268
754476-60268
Brady B-302 Green on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = EMERGENCY EQUIPMENT - 60268 754476-60268
The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is EMERGENCY EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady tool & equipment storage label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 tool & equipment storage label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This tool & equipment storage label uses polyester for the label material and permanent acrylic as the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is EMERGENCY EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 60268 754476-60268
Product Name Cabinet Labels Brady B-302 Green on White Indoor / Outdoor Polyester Tool & Equipment Storage Label - 24 in Width - 7 in Height - Sheet - Printed Text = EMERGENCY EQUIPMENT - 60268
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details