Brady Corporation Cabinet Labels 60263

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60263 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60263
Cabinet Labels 60263
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60263-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60263-ND
Labels, Stickers, Decals - Preprinted 2267-60263-ND
CABINET LABEL

CABINET LABEL

Buy Now Datasheet
Brady B-302 White on Black Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = BASE - 60263 - 754476-60263 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 White on Black Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = BASE - 60263
754476-60263
Brady B-302 White on Black Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = BASE - 60263 754476-60263
The Brady hazardous material label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is BASE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous material label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is BASE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60263 2267-60263-ND 754476-60263
Product Name Cabinet Labels Labels, Stickers, Decals - Preprinted Brady B-302 White on Black Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = BASE - 60263
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details