Brady Corporation Cabinet Labels 60261

Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet
Description
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Labels - 60261 - Brady Corporation
Milwaukee, WI, USA
Cabinet Labels
60261
Cabinet Labels 60261
Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Cabinet Labels are specially designed for placement on any size cabinet, including one-door and low capacity cabinets. Self-adhesive labels are made of laminated polyester. Labels are sold individually.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60261-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60261-ND
Labels, Stickers, Decals - Preprinted 2267-60261-ND
CABINET LABEL

CABINET LABEL

Buy Now Datasheet
Brady B-302 Red on Blue Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = ACID - 60261 - 754476-60261 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Red on Blue Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = ACID - 60261
754476-60261
Brady B-302 Red on Blue Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = ACID - 60261 754476-60261
The Brady hazardous material label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is ACID. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous material label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 24 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is ACID. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60261 2267-60261-ND 754476-60261
Product Name Cabinet Labels Labels, Stickers, Decals - Preprinted Brady B-302 Red on Blue Rectangle Polyester Hazardous Material Label - 24 in Width - 7 in Height - Printed Text = ACID - 60261
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details