Brady Corporation Container Label 60258

Description
Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.
Request a Quote Datasheet
Description
Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Container Label - 60258 - Brady Corporation
Milwaukee, WI, USA
Container Label
60258
Container Label 60258
Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.

Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60258-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60258-ND
Labels, Stickers, Decals - Preprinted 2267-60258-ND
"B302, 7.0X3.0"", RED/YEL, FLAM,25"

"B302, 7.0X3.0"", RED/YEL, FLAM,25"

Buy Now Datasheet
Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = WASTE FLAMMABLE - 60258 - 754476-60258 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = WASTE FLAMMABLE - 60258
754476-60258
Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = WASTE FLAMMABLE - 60258 754476-60258
The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 7 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is WASTE FLAMMABLE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 7 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is WASTE FLAMMABLE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60258 2267-60258-ND 754476-60258
Product Name Container Label Labels, Stickers, Decals - Preprinted Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = WASTE FLAMMABLE - 60258
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow Shaped Floor Sign
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details