Brady Corporation Container Label 60252

Description
Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.
Request a Quote Datasheet
Description
Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Container Label - 60252 - Brady Corporation
Milwaukee, WI, USA
Container Label
60252
Container Label 60252
Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.

Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60252-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60252-ND
Labels, Stickers, Decals - Preprinted 2267-60252-ND
"B302, 7.0X3.0"", RED/YEL, MEK,25/"

"B302, 7.0X3.0"", RED/YEL, MEK,25/"

Buy Now Datasheet
Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = METHYL ETHYL KETONE - 60252 - 754476-60252 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = METHYL ETHYL KETONE - 60252
754476-60252
Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = METHYL ETHYL KETONE - 60252 754476-60252
The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 7 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is METHYL ETHYL KETONE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 7 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is METHYL ETHYL KETONE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60252 2267-60252-ND 754476-60252
Product Name Container Label Labels, Stickers, Decals - Preprinted Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = METHYL ETHYL KETONE - 60252
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details