Brady Corporation Container Label 60245

Description
Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.
Request a Quote Datasheet
Description
Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Container Label - 60245 - Brady Corporation
Milwaukee, WI, USA
Container Label
60245
Container Label 60245
Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.

Brady Container Labels can end the confusion over solvent cans with preprinted container labels. Boldly stated chemical name leaves no doubt as to the contents of the container. Labels are chemically resistant for longer life. Labels are sold in packages of 25.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60245-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60245-ND
Labels, Stickers, Decals - Preprinted 2267-60245-ND
"B302, 7.0X3.0"",RED/YEL,CH L SOLVE"

"B302, 7.0X3.0"",RED/YEL,CHL SOLVE"

Buy Now Datasheet
Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = CHLORINATED SOLVENTS - 60245 - 754476-60245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = CHLORINATED SOLVENTS - 60245
754476-60245
Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = CHLORINATED SOLVENTS - 60245 754476-60245
The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 7 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is CHLORINATED SOLVENTS. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous material label are: 7 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is CHLORINATED SOLVENTS. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60245 2267-60245-ND 754476-60245
Product Name Container Label Labels, Stickers, Decals - Preprinted Brady B-302 Red on Yellow Rectangle Polyester Hazardous Material Label - 7 in Width - 3 in Height - Printed Text = CHLORINATED SOLVENTS - 60245
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details