Brady Corporation Warning Labels 60229

Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet
Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Labels - 60229 - Brady Corporation
Milwaukee, WI, USA
Warning Labels
60229
Warning Labels 60229
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60229-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60229-ND
Labels, Stickers, Decals - Preprinted 2267-60229-ND
WARNING LABEL

WARNING LABEL

Buy Now Datasheet
Brady B-946 Black on Yellow Triangle Vinyl Radiation Hazard Label - 8 in Width - 8 in Height - 60229 - 754476-60229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Yellow Triangle Vinyl Radiation Hazard Label - 8 in Width - 8 in Height - 60229
754476-60229
Brady B-946 Black on Yellow Triangle Vinyl Radiation Hazard Label - 8 in Width - 8 in Height - 60229 754476-60229
The Brady radiation hazard label comes packaged 10 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 radiation hazard label are: 8 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This radiation hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady radiation hazard label comes packaged 10 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 radiation hazard label are: 8 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This radiation hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60229 2267-60229-ND 754476-60229
Product Name Warning Labels Labels, Stickers, Decals - Preprinted Brady B-946 Black on Yellow Triangle Vinyl Radiation Hazard Label - 8 in Width - 8 in Height - 60229
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 2024007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details