Brady Corporation Warning Labels 60212

Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet
Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Labels - 60212 - Brady Corporation
Milwaukee, WI, USA
Warning Labels
60212
Warning Labels 60212
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60212-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60212-ND
Labels, Stickers, Decals - Preprinted 2267-60212-ND
B946 2X2 LBL BLK/YEL 10/CD 10CD/

B946 2X2 LBL BLK/YEL 10/CD 10CD/

Buy Now Datasheet
Brady B-946 Black on Yellow Triangle Vinyl Static Warning Label - 2 in Width - 2 in Height - 60212 - 754476-60212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Yellow Triangle Vinyl Static Warning Label - 2 in Width - 2 in Height - 60212
754476-60212
Brady B-946 Black on Yellow Triangle Vinyl Static Warning Label - 2 in Width - 2 in Height - 60212 754476-60212
The Brady static warning label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 static warning label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This static warning label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady static warning label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 static warning label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This static warning label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60212 2267-60212-ND 754476-60212
Product Name Warning Labels Labels, Stickers, Decals - Preprinted Brady B-946 Black on Yellow Triangle Vinyl Static Warning Label - 2 in Width - 2 in Height - 60212
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details