Brady Corporation Warning Labels 60200

Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet
Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Labels - 60200 - Brady Corporation
Milwaukee, WI, USA
Warning Labels
60200
Warning Labels 60200
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60200-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60200-ND
Labels, Stickers, Decals - Preprinted 2267-60200-ND
WARNING LABEL

WARNING LABEL

Buy Now Datasheet
Brady B-946 Black on Yellow Triangle Vinyl Fire Hazard Label - 1 in Width - 1 in Height - Printed Text = EX - 60200 - 754476-60200 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Yellow Triangle Vinyl Fire Hazard Label - 1 in Width - 1 in Height - Printed Text = EX - 60200
754476-60200
Brady B-946 Black on Yellow Triangle Vinyl Fire Hazard Label - 1 in Width - 1 in Height - Printed Text = EX - 60200 754476-60200
The Brady fire hazard label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 fire hazard label are: 1 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses vinyl for the label material and permanent acrylic as the adhesive. These fire hazard labels frequently have text printed on them. Printed text is EX.

The Brady fire hazard label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 fire hazard label are: 1 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses vinyl for the label material and permanent acrylic as the adhesive. These fire hazard labels frequently have text printed on them. Printed text is EX.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60200 2267-60200-ND 754476-60200
Product Name Warning Labels Labels, Stickers, Decals - Preprinted Brady B-946 Black on Yellow Triangle Vinyl Fire Hazard Label - 1 in Width - 1 in Height - Printed Text = EX - 60200
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 5.91 inches (150 mm)
Height 0.9843 ft (3 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details