Brady Corporation Warning Labels 60197

Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet
Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Labels - 60197 - Brady Corporation
Milwaukee, WI, USA
Warning Labels
60197
Warning Labels 60197
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60197-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60197-ND
Labels, Stickers, Decals - Preprinted 2267-60197-ND
WARNING LABEL

WARNING LABEL

Buy Now Datasheet
Brady B-946 Black on Yellow Triangle Vinyl Hazardous Material Label - 1 in Width - 1 in Height - 60197 - 754476-60197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Yellow Triangle Vinyl Hazardous Material Label - 1 in Width - 1 in Height - 60197
754476-60197
Brady B-946 Black on Yellow Triangle Vinyl Hazardous Material Label - 1 in Width - 1 in Height - 60197 754476-60197
The Brady hazardous material label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 1 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady hazardous material label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 1 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60197 2267-60197-ND 754476-60197
Product Name Warning Labels Labels, Stickers, Decals - Preprinted Brady B-946 Black on Yellow Triangle Vinyl Hazardous Material Label - 1 in Width - 1 in Height - 60197
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details