Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
The Brady radiation hazard label comes packaged 10 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 radiation hazard label are: 1/2 in W x 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This radiation hazard label uses vinyl for the label material and permanent acrylic as the adhesive.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 60185 | 2267-60185-ND | 754476-60185 |
| Product Name | Warning Labels | Labels, Stickers, Decals - Preprinted | Brady B-946 Black on Yellow Triangle Vinyl Radiation Hazard Label - 1/2 in Width - 1/2 in Height - 60185 |
| Materials of Construction | Plastic / Film |