Brady Corporation Lockout Sign 60180

Description
Lockout Sign
Description
Lockout Sign

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60180 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60180
Lockout Sign 60180
Lockout Sign

Lockout Sign

Supplier's Site
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - Self-Adhesive - 60180 - 754476-60180 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - Self-Adhesive - 60180
754476-60180
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - Self-Adhesive - 60180 754476-60180
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is made from vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: MORE THAN ONE ENERGY SOURCE LOCATIONS ARE (6 LINES TO FILL IN). Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is made from vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: MORE THAN ONE ENERGY SOURCE LOCATIONS ARE (6 LINES TO FILL IN). Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 60180 754476-60180
Product Name Lockout Sign Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - Self-Adhesive - 60180
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.3346 ft (1.02 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details