Brady Corporation Lockout Sign 60177

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60177 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60177
Lockout Sign 60177
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-60177-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60177-ND
Signs, Nameplates, Posters 2267-60177-ND
LOCKOUT LABELS

LOCKOUT LABELS

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - 60177 - 754476-60177 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - 60177
754476-60177
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - 60177 754476-60177
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: WARNING LOCK OUT SWITCHES BEFORE WORKING ON EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: WARNING LOCK OUT SWITCHES BEFORE WORKING ON EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60177 2267-60177-ND 754476-60177
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - 60177
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details