Brady Corporation Lockout Sign 60175

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60175 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60175
Lockout Sign 60175
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-60175-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60175-ND
Signs, Nameplates, Posters 2267-60175-ND
LOCKOUT LABELS

LOCKOUT LABELS

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION DO NOT START - 60175 - 754476-60175 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION DO NOT START - 60175
754476-60175
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION DO NOT START - 60175 754476-60175
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION DO NOT START. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION DO NOT START. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60175 2267-60175-ND 754476-60175
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION DO NOT START - 60175
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details