Brady Corporation Lockout Sign 60174

Description
Lockout Sign
Description
Lockout Sign

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60174 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60174
Lockout Sign 60174
Lockout Sign

Lockout Sign

Supplier's Site
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION BE SAFE LOCK IT OUT - 60174 - 754476-60174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION BE SAFE LOCK IT OUT - 60174
754476-60174
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION BE SAFE LOCK IT OUT - 60174 754476-60174
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is produced using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: CAUTION BE SAFE LOCK IT OUT. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is produced using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: CAUTION BE SAFE LOCK IT OUT. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 60174 754476-60174
Product Name Lockout Sign Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION BE SAFE LOCK IT OUT - 60174
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details