Brady Corporation Lockout Sign 60173

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60173 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60173
Lockout Sign 60173
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-60173-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60173-ND
Signs, Nameplates, Posters 2267-60173-ND
LOCKOUT LABELS

LOCKOUT LABELS

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4.5 in Width x 2.25 in Height - 60173 - 754476-60173 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4.5 in Width x 2.25 in Height - 60173
754476-60173
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4.5 in Width x 2.25 in Height - 60173 754476-60173
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 4.5 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CAUTION MAKE SURE ALL POWER SOURCES ARE LOCKED OUT BEFORE WORKING ON MACHINE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 4.5 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CAUTION MAKE SURE ALL POWER SOURCES ARE LOCKED OUT BEFORE WORKING ON MACHINE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60173 2267-60173-ND 754476-60173
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4.5 in Width x 2.25 in Height - 60173
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details