Brady Corporation Lockout Sign 60172

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60172 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60172
Lockout Sign 60172
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-60172-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60172-ND
Signs, Nameplates, Posters 2267-60172-ND
LOCKOUT LABELS

LOCKOUT LABELS

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION THIS EQUIPMENT HAS BEEN LOCKED OUT - 60172 - 754476-60172 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION THIS EQUIPMENT HAS BEEN LOCKED OUT - 60172
754476-60172
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION THIS EQUIPMENT HAS BEEN LOCKED OUT - 60172 754476-60172
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is made from vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION THIS EQUIPMENT HAS BEEN LOCKED OUT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is made from vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION THIS EQUIPMENT HAS BEEN LOCKED OUT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60172 2267-60172-ND 754476-60172
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - TEXT: CAUTION THIS EQUIPMENT HAS BEEN LOCKED OUT - 60172
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details