Brady Corporation Lockout Sign 60170

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60170 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60170
Lockout Sign 60170
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-60170-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60170-ND
Signs, Nameplates, Posters 2267-60170-ND
LOCKOUT LABELS

LOCKOUT LABELS

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - 60170 - 754476-60170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - 60170
754476-60170
Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - 60170 754476-60170
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: CAUTION USE LOCKOUT DEVICE DURING MAINTENANCE OR ANY OPERATOR ADJUSTMENT. Some signs support inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: CAUTION USE LOCKOUT DEVICE DURING MAINTENANCE OR ANY OPERATOR ADJUSTMENT. Some signs support inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60170 2267-60170-ND 754476-60170
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Lockout / Tagout Sign - 4 1/2 in Width x 2 1/4 in Height - Self-Adhesive - 60170
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details