Brady Corporation Lockout Sign 60167

Description
Lockout Sign
Description
Lockout Sign

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60167 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60167
Lockout Sign 60167
Lockout Sign

Lockout Sign

Supplier's Site
Brady B-946 Vinyl Rectangle Yellow Machine & Equipment Sign - 4 1/2 in Width x 2 1/4 in Height - 60167 - 754476-60167 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Machine & Equipment Sign - 4 1/2 in Width x 2 1/4 in Height - 60167
754476-60167
Brady B-946 Vinyl Rectangle Yellow Machine & Equipment Sign - 4 1/2 in Width x 2 1/4 in Height - 60167 754476-60167
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: THIS DEVICE CONTROLLED BY AN ENERGY MANAGEMENT SYSTEM MAY START UP AT ANY TIME. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 4 1/2 in width and a 2 1/4 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: THIS DEVICE CONTROLLED BY AN ENERGY MANAGEMENT SYSTEM MAY START UP AT ANY TIME. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 60167 754476-60167
Product Name Lockout Sign Brady B-946 Vinyl Rectangle Yellow Machine & Equipment Sign - 4 1/2 in Width x 2 1/4 in Height - 60167
Safety / Warning Type Lock Out Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details