Brady Corporation Lockout Sign 60162

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60162 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60162
Lockout Sign 60162
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-60162-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60162-ND
Signs, Nameplates, Posters 2267-60162-ND
LOCKOUT LABELS

LOCKOUT LABELS

Buy Now Datasheet
Brady B-946 Vinyl Square Yellow Lockout / Tagout Sign - 2 in Width x 2 in Height - Self-Adhesive - TEXT: CAUTION ENERGY SOURCE - 60162 - 754476-60162 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square Yellow Lockout / Tagout Sign - 2 in Width x 2 in Height - Self-Adhesive - TEXT: CAUTION ENERGY SOURCE - 60162
754476-60162
Brady B-946 Vinyl Square Yellow Lockout / Tagout Sign - 2 in Width x 2 in Height - Self-Adhesive - TEXT: CAUTION ENERGY SOURCE - 60162 754476-60162
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 2 in width and a 2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This product is written in English with the following text: CAUTION ENERGY SOURCE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 2 in width and a 2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This product is written in English with the following text: CAUTION ENERGY SOURCE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60162 2267-60162-ND 754476-60162
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-946 Vinyl Square Yellow Lockout / Tagout Sign - 2 in Width x 2 in Height - Self-Adhesive - TEXT: CAUTION ENERGY SOURCE - 60162
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details